Pasternack Coaxial Cables (RF) PE3W08060-100CM

Description
COAX CBL 2.92MM TO 2.92MM 3.3'
Request a Quote Datasheet
Description
COAX CBL 2.92MM TO 2.92MM 3.3'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 6099-PE3W08060-100CM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
6099-PE3W08060-100CM-ND
Coaxial Cables (RF) 6099-PE3W08060-100CM-ND
COAX CBL 2.92MM TO 2.92MM 3.3'

COAX CBL 2.92MM TO 2.92MM 3.3'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 6099-PE3W08060-100CM-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details