Pasternack Coaxial Cables (RF) PE3W08014-100CM

Description
COAX CBL 1.85MM TO 2.4MM 3.3'
Request a Quote Datasheet
Description
COAX CBL 1.85MM TO 2.4MM 3.3'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 6099-PE3W08014-100CM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
6099-PE3W08014-100CM-ND
Coaxial Cables (RF) 6099-PE3W08014-100CM-ND
COAX CBL 1.85MM TO 2.4MM 3.3'

COAX CBL 1.85MM TO 2.4MM 3.3'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 6099-PE3W08014-100CM-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details