Pasternack Coaxial Cables (RF) PE3W05034LF/HS-100CM

Description
COAX CBL 3.5MM TO SMA 3.3'
Request a Quote Datasheet
Description
COAX CBL 3.5MM TO SMA 3.3'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 6099-PE3W05034LF/HS-100CM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
6099-PE3W05034LF/HS-100CM-ND
Coaxial Cables (RF) 6099-PE3W05034LF/HS-100CM-ND
COAX CBL 3.5MM TO SMA 3.3'

COAX CBL 3.5MM TO SMA 3.3'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 6099-PE3W05034LF/HS-100CM-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-150/310-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 1368135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details