Pasternack Coaxial Cables (RF) PE34729LF-48

Description
COAX CBL 2.92MM TO 2.92MM 4'
Request a Quote Datasheet
Description
COAX CBL 2.92MM TO 2.92MM 4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 6099-PE34729LF-48-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
6099-PE34729LF-48-ND
Coaxial Cables (RF) 6099-PE34729LF-48-ND
COAX CBL 2.92MM TO 2.92MM 4'

COAX CBL 2.92MM TO 2.92MM 4'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 6099-PE34729LF-48-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details