Pasternack RF Directional Coupler PE2CP1161

Description
RF Directional Coupler General Purpose 26.5GHz ~ 40GHz 3dB 20W Module
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 26.5GHz ~ 40GHz 3dB 20W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1161-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1161-ND
RF Directional Coupler 6099-PE2CP1161-ND
RF Directional Coupler General Purpose 26.5GHz ~ 40GHz 3dB 20W Module

RF Directional Coupler General Purpose 26.5GHz ~ 40GHz 3dB 20W Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1161-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 26500.00 to 40000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

698 to 2700MHz – Directional Coupler - UIYDCP12040A - UIY Inc.
Specs
Frequency Range 698.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Dual Directional and Multi-Channel Couplers - WMDDC-2-18-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details
Directional Coupler - 5o5655550 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 4000.00 MHz
Power 300.00 watts
View Details