Pasternack RF Directional Coupler PE2CP1158

Description
RF Directional Coupler General Purpose 2GHz ~ 18GHz 3dB 50W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 2GHz ~ 18GHz 3dB 50W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1158-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1158-ND
RF Directional Coupler 6099-PE2CP1158-ND
RF Directional Coupler General Purpose 2GHz ~ 18GHz 3dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 2GHz ~ 18GHz 3dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1158-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 2000.00 to 18000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5543150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 2GHz to 40GHz Rated at 30 Watts - HRT-HC(2000/40000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 30.00 watts
View Details
Dual Directional and Multi-Channel Couplers - WMHPDDC-1-2-50dB-DS - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 MHz
View Details
3 dB 180 Degree Hybrid Couplers 4040124 - 4040124 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 12400.00 MHz
Insertion Loss 0.90 dB
View Details