Pasternack RF Directional Coupler PE2CP1157

Description
RF Directional Coupler General Purpose 2GHz ~ 8GHz 3dB 30W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 2GHz ~ 8GHz 3dB 30W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1157-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1157-ND
RF Directional Coupler 6099-PE2CP1157-ND
RF Directional Coupler General Purpose 2GHz ~ 8GHz 3dB 30W Module, SMA Connectors

RF Directional Coupler General Purpose 2GHz ~ 8GHz 3dB 30W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1157-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 2000.00 to 8000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3 to 6GHz – Dual Directional Coupler - UIYDDCP10025A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CSDZ-20SH-1.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 960.00 to 1220.00 MHz
View Details