Pasternack RF Directional Coupler PE2CP1154

Description
RF Directional Coupler General Purpose 3dB 30W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 3dB 30W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1154-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1154-ND
RF Directional Coupler 6099-PE2CP1154-ND
RF Directional Coupler General Purpose 3dB 30W Module, SMA Connectors

RF Directional Coupler General Purpose 3dB 30W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1154-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 1400.00 to 6000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 to 18GHz – Directional Coupler - UIYDCP3315A - UIY Inc.
Specs
Frequency Range 8000.00 to 18000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CDM-10-.595G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 550.00 to 640.00 MHz
View Details