Pasternack RF Directional Coupler PE2CP1151

Description
RF Directional Coupler General Purpose 500MHz ~ 1GHz 3dB 50W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 500MHz ~ 1GHz 3dB 50W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1151-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1151-ND
RF Directional Coupler 6099-PE2CP1151-ND
RF Directional Coupler General Purpose 500MHz ~ 1GHz 3dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 500MHz ~ 1GHz 3dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1151-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 500.00 to 1000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CTM-20M-1.25G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 2000.00 MHz
View Details