Pasternack RF Directional Coupler PE2CP1146-30

Description
Dual Directional 30 dB N Coupler
Request a Quote Datasheet
Description
Dual Directional 30 dB N Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1146-30-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1146-30-ND
RF Directional Coupler 6099-PE2CP1146-30-ND
Dual Directional 30 dB N Coupler

Dual Directional 30 dB N Coupler

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1146-30-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 500.00 to 1000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 2GHz to 18GHz Rated at 30 Watts - HRT-HC(2000/18000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 30.00 watts
View Details
Directional Couplers - CBG-20A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 10.00 to 1000.00 MHz
View Details
19.3 dB Directional Coupler, 10 - 250 MHz, 75Ω - ZFDC-20-3-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Impedance 75 ohms
View Details