Pasternack RF Directional Coupler PE2CP1142-20

Description
Directional 20 dB N Coupler from
Request a Quote Datasheet
Description
Directional 20 dB N Coupler from
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1142-20-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1142-20-ND
RF Directional Coupler 6099-PE2CP1142-20-ND
Directional 20 dB N Coupler from

Directional 20 dB N Coupler from

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1142-20-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 500.00 to 1000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 to 12.4GHz –Directional Coupler - UIYDCP4315C - UIY Inc.
Specs
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Couplers - CSDZ-10Z-3.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 3300.00 to 3700.00 MHz
View Details