Pasternack RF Directional Coupler PE2CP1133-20

Description
RF Directional Coupler 5G, GSM, LTE 2GHz ~ 40GHz 20dB 30W Module
Request a Quote Datasheet
Description
RF Directional Coupler 5G, GSM, LTE 2GHz ~ 40GHz 20dB 30W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1133-20-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1133-20-ND
RF Directional Coupler 6099-PE2CP1133-20-ND
RF Directional Coupler 5G, GSM, LTE 2GHz ~ 40GHz 20dB 30W Module

RF Directional Coupler 5G, GSM, LTE 2GHz ~ 40GHz 20dB 30W Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1133-20-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 2000.00 to 40000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1.4 to 2.0GHz – Dual Directional Coupler - UIYDDCP7448A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CRG-20B-255 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 5.00 to 500.00 MHz
View Details