Pasternack RF Directional Coupler PE2CP1125-10

Description
RF Directional Coupler 5G, GSM, LTE 10dB 30W Module
Request a Quote Datasheet
Description
RF Directional Coupler 5G, GSM, LTE 10dB 30W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1125-10-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1125-10-ND
RF Directional Coupler 6099-PE2CP1125-10-ND
RF Directional Coupler 5G, GSM, LTE 10dB 30W Module

RF Directional Coupler 5G, GSM, LTE 10dB 30W Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1125-10-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 8000.00 to 40000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - D4-50001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 1000.00 MHz
View Details
2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Directional Couplers 152620 - 152620 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 26500.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-4000-18000-20 - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 18000.00 MHz
Power 20.00 watts
View Details