Pasternack RF Directional Coupler PE2CP1105

Description
RF Directional Coupler CDMA, GSM, LTE 7GHz ~ 12.4GHz 10dB 50W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Directional Coupler CDMA, GSM, LTE 7GHz ~ 12.4GHz 10dB 50W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1105-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1105-ND
RF Directional Coupler 6099-PE2CP1105-ND
RF Directional Coupler CDMA, GSM, LTE 7GHz ~ 12.4GHz 10dB 50W Module, SMA Connectors

RF Directional Coupler CDMA, GSM, LTE 7GHz ~ 12.4GHz 10dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1105-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 7000.00 to 12400.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 1GHz to 6GHz Rated at 30 Watts - HRT-HC(1000/6000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 6000.00 MHz
Power 30.00 watts
View Details
QH-0440, 3 dB Quadrature Hybrid - QH-0440 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 4000.00 to 40000.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details