Pasternack RF Directional Coupler PE2CP1102

Description
RF Directional Coupler CDMA, GSM, LTE 1GHz ~ 4GHz 10dB 50W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Directional Coupler CDMA, GSM, LTE 1GHz ~ 4GHz 10dB 50W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1102-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1102-ND
RF Directional Coupler 6099-PE2CP1102-ND
RF Directional Coupler CDMA, GSM, LTE 1GHz ~ 4GHz 10dB 50W Module, SMA Connectors

RF Directional Coupler CDMA, GSM, LTE 1GHz ~ 4GHz 10dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1102-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 1000.00 to 4000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Resistive Coupler - FPC07802 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
RF Directional Coupler - DBTC-20-4-75LX+ - Quarktwin Technology Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 5.00 to 1250.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
CE13-0240T, Elite 2-40 GHz Directional Coupler - CE13-0240T - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details