Pasternack RF Directional Coupler PE2CP1070

Description
Low PIM Directional 20 dB 7/16 D
Request a Quote Datasheet
Description
Low PIM Directional 20 dB 7/16 D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1070-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1070-ND
RF Directional Coupler 6099-PE2CP1070-ND
Low PIM Directional 20 dB 7/16 D

Low PIM Directional 20 dB 7/16 D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1070-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 698.00 to 2700.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5543154 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 30.00 watts
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 1GHz to 6GHz Rated at 30 Watts - HRT-HC(1000/6000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 6000.00 MHz
Power 30.00 watts
View Details
Directional Couplers - WMC-0.5-20-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 20000.00 MHz
View Details
Dual-Directional Couplers 504020010 - 504020010 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 4000.00 to 20000.00 MHz
Power 20.00 watts
View Details