Pasternack RF Directional Coupler PE2CP1066

Description
Low PIM Directional 15 dB 7/16 D
Request a Quote Datasheet
Description
Low PIM Directional 15 dB 7/16 D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1066-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1066-ND
RF Directional Coupler 6099-PE2CP1066-ND
Low PIM Directional 15 dB 7/16 D

Low PIM Directional 15 dB 7/16 D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1066-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 698.00 to 2700.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details
Directional Couplers - CCN-30M-8G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 12000.00 MHz
View Details