Pasternack RF Directional Coupler PE2CP1045

Description
RF Directional Coupler General Purpose 800MHz ~ 1.6GHz 200W Module
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 800MHz ~ 1.6GHz 200W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1045-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1045-ND
RF Directional Coupler 6099-PE2CP1045-ND
RF Directional Coupler General Purpose 800MHz ~ 1.6GHz 200W Module

RF Directional Coupler General Purpose 800MHz ~ 1.6GHz 200W Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1045-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CTM-20M-8G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 12400.00 MHz
View Details
350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Directional Couplers 101040010K - 101040010K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-14000-15000-50 - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 14000.00 to 15000.00 MHz
Power 50.00 watts
View Details