Pasternack RF Directional Coupler PE2CP1032

Description
RF Directional Coupler General Purpose 130MHz ~ 180MHz 200W Module
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 130MHz ~ 180MHz 200W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1032-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1032-ND
RF Directional Coupler 6099-PE2CP1032-ND
RF Directional Coupler General Purpose 130MHz ~ 180MHz 200W Module

RF Directional Coupler General Purpose 130MHz ~ 180MHz 200W Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1032-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 1761-FPC06153-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 8000.00 to 12000.00 MHz
View Details
10 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - RDC-10-122-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details