Pasternack RF Directional Coupler PE2CP004-20

Description
RF Directional Coupler General Purpose 2GHz ~ 8GHz 20 ± 1dB 50W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 2GHz ~ 8GHz 20 ± 1dB 50W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP004-20-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP004-20-ND
RF Directional Coupler 6099-PE2CP004-20-ND
RF Directional Coupler General Purpose 2GHz ~ 8GHz 20 ± 1dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 2GHz ~ 8GHz 20 ± 1dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP004-20-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 2000.00 to 8000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MMIC 26 - 55 GHz 90° Hybrid Coupler - MQH-2655CSP3 - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 26000.00 to 55000.00 MHz
View Details
90 Degree Hybrid Couplers - NHC9-26000-40000-30-K - kTB Solutions
Specs
Frequency Range 26000.00 to 40000.00 MHz
Power 30.00 watts
Insertion Loss 2.20 dB
View Details
400 to 500MHz – Directional Coupler - UIYDCP12815A - UIY Inc.
Specs
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details