Pasternack RF Directional Coupler PE2CP002-6

Description
RF Directional Coupler General Purpose 700MHz ~ 2.7GHz 6 ± 1dB 50W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 700MHz ~ 2.7GHz 6 ± 1dB 50W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP002-6-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP002-6-ND
RF Directional Coupler 6099-PE2CP002-6-ND
RF Directional Coupler General Purpose 700MHz ~ 2.7GHz 6 ± 1dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 700MHz ~ 2.7GHz 6 ± 1dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP002-6-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 700.00 to 2700.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

350 to 520MHz – Directional Coupler - UIYDCP14337A - UIY Inc.
Specs
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CSM-30M-1.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details