Pasternack RF Directional Coupler PE2CP002-20

Description
RF Directional Coupler General Purpose 700MHz ~ 2.7GHz 20 ± 1dB 50W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 700MHz ~ 2.7GHz 20 ± 1dB 50W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP002-20-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP002-20-ND
RF Directional Coupler 6099-PE2CP002-20-ND
RF Directional Coupler General Purpose 700MHz ~ 2.7GHz 20 ± 1dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 700MHz ~ 2.7GHz 20 ± 1dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP002-20-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 700.00 to 2700.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Dual Directional and Multi-Channel Couplers - WMDDC-6-18-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details
Directional Coupler - 5o5543152 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
View Details