Pasternack RF Directional Coupler PE2211-6

Description
Directional 6 dB SMA Coupler Fro
Request a Quote Datasheet
Description
Directional 6 dB SMA Coupler Fro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2211-6-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2211-6-ND
RF Directional Coupler 6099-PE2211-6-ND
Directional 6 dB SMA Coupler Fro

Directional 6 dB SMA Coupler Fro

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2211-6-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 4000.00 to 12400.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
Directional Coupler - 5o5555250 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details
Directional Couplers - WMC-0.3-8-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 300.00 to 8000.00 MHz
View Details
20 dB SMT Directional Coupler, 40 - 1200 MHz, 75Ω - TCD-20-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers