Pasternack RF Directional Coupler PE2208-6

Description
Directional 6 dB SMA Coupler Fro
Request a Quote Datasheet
Description
Directional 6 dB SMA Coupler Fro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2208-6-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2208-6-ND
RF Directional Coupler 6099-PE2208-6-ND
Directional 6 dB SMA Coupler Fro

Directional 6 dB SMA Coupler Fro

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2208-6-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 500.00 to 2000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55143371 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
View Details
50 ohms 10dB SMA-Female Directional Coupler From 0.4GHz to 6GHz Rated at 50 Watts - HRT-DQ(400/6000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 6000.00 MHz
Power 50.00 watts
View Details
Directional Couplers - WMC-2-8-6dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 8000.00 MHz
View Details
3 dB 90 Degree Hybrid Couplers 3017360K - 3017360K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 36000.00 MHz
Insertion Loss 4.35 dB
View Details