Pasternack RF Directional Coupler PE2202-6

Description
Directional 6 dB SMA Coupler Fro
Request a Quote Datasheet
Description
Directional 6 dB SMA Coupler Fro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2202-6-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2202-6-ND
RF Directional Coupler 6099-PE2202-6-ND
Directional 6 dB SMA Coupler Fro

Directional 6 dB SMA Coupler Fro

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2202-6-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 2000.00 to 4000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details
Directional Couplers - CSC-30-3.7G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 3200.00 to 4200.00 MHz
View Details