Pasternack RF Directional Coupler PE2201-30

Description
Directional 30 dB SMA Coupler Fr
Request a Quote Datasheet
Description
Directional 30 dB SMA Coupler Fr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2201-30-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2201-30-ND
RF Directional Coupler 6099-PE2201-30-ND
Directional 30 dB SMA Coupler Fr

Directional 30 dB SMA Coupler Fr

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2201-30-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 1000.00 to 2000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
Directional Coupler - 5o55128150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
View Details
Dual Directional and Multi-Channel Couplers - WMDDC-6-18-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details
19.7 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - ADC-20-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers