WR-112 Waveguide Standard Gain H
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE1WAN112-20-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 8525.0 MHz |
| Gain | 20 dB |
| VSWR | 1.3 :1 |
Dual slant ±45°