Pasternack RF Antennas PE1WAN112-15

Description
WR-112 Waveguide Standard Gain H
Request a Quote Datasheet
Description
WR-112 Waveguide Standard Gain H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE1WAN112-15-ND - DigiKey
Thief River Falls, MN, United States
WR-112 Waveguide Standard Gain H

WR-112 Waveguide Standard Gain H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE1WAN112-15-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 8525.0 MHz
Gain 15 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details