WR-75 Waveguide Antenna, 10 GHz
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PE1WAN075-10-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 12500.0 MHz |
| Gain | 10 dB |
| VSWR | 1.3 :1 |
Linear, Vertical