Pasternack RF Antennas PE1WAN051-15ELSF

Description
PE1WAN051-15ELSF
Request a Quote Datasheet
Description
PE1WAN051-15ELSF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE1WAN051-15ELSF-ND - DigiKey
Thief River Falls, MN, United States
PE1WAN051-15ELSF

PE1WAN051-15ELSF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE1WAN051-15ELSF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 18500.0 MHz
Gain 15 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
WiFi Antennas - 1407609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Form Factor / Mounting External
View Details