Pasternack RF Antennas PE1WAN051-10

Description
WR-51 Waveguide Antenna, 15 GHz
Request a Quote Datasheet
Description
WR-51 Waveguide Antenna, 15 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PE1WAN051-10-ND - DigiKey
Thief River Falls, MN, United States
WR-51 Waveguide Antenna, 15 GHz

WR-51 Waveguide Antenna, 15 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PE1WAN051-10-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 18500.0 MHz
Gain 10 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details