Pasternack RF Amplifiers PE15A8007

Description
6 GHz to 18 GHz, Gain Block Ampl
Request a Quote Datasheet
Description
6 GHz to 18 GHz, Gain Block Ampl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A8007-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A8007-ND
RF Amplifiers 6099-PE15A8007-ND
6 GHz to 18 GHz, Gain Block Ampl

6 GHz to 18 GHz, Gain Block Ampl

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A8007 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A8007
RF and Wireless - RF Amplifiers PE15A8007
6 GHz to 18 GHz, Gain Block Ampl

6 GHz to 18 GHz, Gain Block Ampl

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A8007-ND PE15A8007
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 18000 MHz 6000 to 18000 MHz
Minimum Gain 17 dB ? to 17 dB
Maximum Gain 17 dB 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - BGA7L1BN6E6327XTSA1 - 913330-BGA7L1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; PG-TSNP-6-2
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
InGaP Cascadable Amplifier 0.1–3 GHz - SKY65016-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 3000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
View Details
4 suppliers