Pasternack RF Amplifiers PE15A8001

Description
14 dBm P1dB, 10 MHz to 6 GHz, Ga
Request a Quote Datasheet
Description
14 dBm P1dB, 10 MHz to 6 GHz, Ga
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A8001-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A8001-ND
RF Amplifiers 6099-PE15A8001-ND
14 dBm P1dB, 10 MHz to 6 GHz, Ga

14 dBm P1dB, 10 MHz to 6 GHz, Ga

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A8001 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A8001
RF and Wireless - RF Amplifiers PE15A8001
14 dBm P1dB, 10 MHz to 6 GHz, Ga

14 dBm P1dB, 10 MHz to 6 GHz, Ga

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A8001-ND PE15A8001
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 10 to 6000 MHz 10 to 6000 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - ECG002F-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Low Noise Amplifier MMICs - LTE / 3G LNAs - BGA5M1BN6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details