Pasternack RF Amplifiers PE15A63027

Description
30 dB Gain, 25 dBm P1dB, 0.1 GHz
Request a Quote Datasheet
Description
30 dB Gain, 25 dBm P1dB, 0.1 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A63027-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A63027-ND
RF Amplifiers 6099-PE15A63027-ND
30 dB Gain, 25 dBm P1dB, 0.1 GHz

30 dB Gain, 25 dBm P1dB, 0.1 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A63027-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 100 to 6000 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD275P4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 26500 MHz
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
RF Amplifiers - ACA0861DRS7P2 - 1135120-ACA0861DRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 860 MHz
Minimum Gain 12.6 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details