Pasternack RF Amplifiers PE15A63014

Description
Broadband Low Noise Amplifier, 1
Request a Quote Datasheet
Description
Broadband Low Noise Amplifier, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A63014-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A63014-ND
RF Amplifiers 6099-PE15A63014-ND
Broadband Low Noise Amplifier, 1

Broadband Low Noise Amplifier, 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A63014-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1.00E-3 to 1000 MHz
Minimum Gain 63 dB
Maximum Gain 63 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - ACA0861DRS7P2 - 1135120-ACA0861DRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 860 MHz
Minimum Gain 12.6 dB
View Details
3 suppliers