Pasternack RF Amplifiers PE15A63004

Description
1.2 dB NF Input Protected Low No
Request a Quote Datasheet
Description
1.2 dB NF Input Protected Low No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A63004-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A63004-ND
RF Amplifiers 6099-PE15A63004-ND
1.2 dB NF Input Protected Low No

1.2 dB NF Input Protected Low No

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A63004 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A63004
RF and Wireless - RF Amplifiers PE15A63004
1.2 dB NF Input Protected Low No

1.2 dB NF Input Protected Low No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A63004-ND PE15A63004
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 900 to 1200 MHz 900 to 1200 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.7 - 4.2 GHz Dual-Channel Switch LNA Module - QPB9348 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Low Noise Amplifiers - NLA-50000-59000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 59000 MHz
Minimum Gain 40 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details