Pasternack RF Amplifiers PE15A5073

Description
RF Amplifier IC General Purpose 1.7GHz ~ 2.4GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1.7GHz ~ 2.4GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5073-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5073-ND
RF Amplifiers 6099-PE15A5073-ND
RF Amplifier IC General Purpose 1.7GHz ~ 2.4GHz Module

RF Amplifier IC General Purpose 1.7GHz ~ 2.4GHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A5073-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1700 to 2400 MHz
Minimum Gain 49 dB
Maximum Gain 49 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-D10040250GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
2.4GHz High Power 802.11n WLAN Linear Power Amplifier - RFX240 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 30 dB
Maximum Gain 30 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details