Pasternack RF Amplifiers PE15A5050

Description
40 dB Gain, 10 Watt P1dB, 6 GHz
Request a Quote Datasheet
Description
40 dB Gain, 10 Watt P1dB, 6 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5050-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5050-ND
RF Amplifiers 6099-PE15A5050-ND
40 dB Gain, 10 Watt P1dB, 6 GHz

40 dB Gain, 10 Watt P1dB, 6 GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A5050 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A5050
RF and Wireless - RF Amplifiers PE15A5050
40 dB Gain, 10 Watt P1dB, 6 GHz

40 dB Gain, 10 Watt P1dB, 6 GHz

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A5050-ND PE15A5050
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 18000 MHz 6000 to 18000 MHz
Minimum Gain 40 dB ? to 40 dB
Maximum Gain 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

7.9 - 11 GHz, 15 Watt GaN Power Amplifier - QPA1010D - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
Low Noise Amplifiers - NLA-50000-59000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 59000 MHz
Minimum Gain 40 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details