Pasternack RF Amplifiers PE15A5017

Description
43 dB Gain, 10 Watt Psat, 700 MH
Request a Quote Datasheet
Description
43 dB Gain, 10 Watt Psat, 700 MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5017-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5017-ND
RF Amplifiers 6099-PE15A5017-ND
43 dB Gain, 10 Watt Psat, 700 MH

43 dB Gain, 10 Watt Psat, 700 MH

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A5017 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A5017
RF and Wireless - RF Amplifiers PE15A5017
43 dB Gain, 10 Watt Psat, 700 MH

43 dB Gain, 10 Watt Psat, 700 MH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A5017-ND PE15A5017
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 700 to 6000 MHz 700 to 6000 MHz
Minimum Gain 43 dB ? to 43 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA123N6E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Beidou, Galileo, GLONASS, GPS
Frequency Range 1550 to 1615 MHz
View Details
4 suppliers
RF Amplifiers - 2312-QPA3333SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details
ADM1-8007PC, 2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007PC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details