Pasternack RF Amplifiers PE15A5009

Description
6.3 Watt Psat, 5.5 GHz to 9.5 GH
Request a Quote Datasheet
Description
6.3 Watt Psat, 5.5 GHz to 9.5 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5009-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5009-ND
RF Amplifiers 6099-PE15A5009-ND
6.3 Watt Psat, 5.5 GHz to 9.5 GH

6.3 Watt Psat, 5.5 GHz to 9.5 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A5009-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 5500 to 9500 MHz
Minimum Gain 23.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGB707L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 15 dB
Maximum Gain 15 dB
Noise Figure 1.1 dB
View Details
50 - 4000 MHz Active Bias Cascadable SiGe HBT Amplifier - QPA2463C - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 50 to 4000 MHz
View Details
APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098CH - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details