Pasternack RF Amplifiers PE15A5006

Description
7.1 Watt Psat, 2.5 GHz to 4 GHz,
Request a Quote Datasheet
Description
7.1 Watt Psat, 2.5 GHz to 4 GHz,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5006-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5006-ND
RF Amplifiers 6099-PE15A5006-ND
7.1 Watt Psat, 2.5 GHz to 4 GHz,

7.1 Watt Psat, 2.5 GHz to 4 GHz,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A5006-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2500 to 4000 MHz
Minimum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 6000 MHz, 50Ω, SOT-89 Style Package - GVA-81+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 6000 MHz
View Details
4 suppliers
5 GHz WLAN Front-end Module - SKY65535-11 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5950 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
RF Amplifiers - 2312-QPB1316-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13400 to 15500 MHz
View Details
APM-7516PA, 1 GHz - 22 GHz Low Phase Noise Amplifier - APM-7516PA - Marki Microwave LLC
Specs
Frequency Range 1000 to 22000 MHz
Package Type Connectorized; connectorized
View Details