Pasternack RF Amplifiers PE15A4060

Description
47 dB Gain, 1 Watt P1dB, 6 GHz t
Request a Quote Datasheet
Description
47 dB Gain, 1 Watt P1dB, 6 GHz t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6392-PE15A4060-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6392-PE15A4060-ND
RF Amplifiers 6392-PE15A4060-ND
47 dB Gain, 1 Watt P1dB, 6 GHz t

47 dB Gain, 1 Watt P1dB, 6 GHz t

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4060 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4060
RF and Wireless - RF Amplifiers PE15A4060
47 dB Gain, 1 Watt P1dB, 6 GHz t

47 dB Gain, 1 Watt P1dB, 6 GHz t

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6392-PE15A4060-ND PE15A4060
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz 6000 to 12000 MHz
Minimum Gain 47 dB ? to 47 dB
Maximum Gain 47 dB 47 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9901TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2110 to 2200 MHz
View Details
Infineon Technologies AG
Specs
Applications RF Microwave
Frequency Range 30 to 65 MHz
Package Type 16-TSSOP
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Specs
Applications RF Microwave
View Details