Pasternack RF Amplifiers PE15A4044

Description
500 mW P1dB, 6 GHz to 12 GHz, Me
Request a Quote Datasheet
Description
500 mW P1dB, 6 GHz to 12 GHz, Me
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4044-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4044-ND
RF Amplifiers 6099-PE15A4044-ND
500 mW P1dB, 6 GHz to 12 GHz, Me

500 mW P1dB, 6 GHz to 12 GHz, Me

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4044 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4044
RF and Wireless - RF Amplifiers PE15A4044
500 mW P1dB, 6 GHz to 12 GHz, Me

500 mW P1dB, 6 GHz to 12 GHz, Me

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4044-ND PE15A4044
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 12000 MHz 6000 to 12000 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - 448-BGM687U50E6327XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 600 to 2700 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861A - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.4 dB
Maximum Gain 12.4 dB
Noise Figure 3 dB
View Details