Pasternack RF Amplifiers PE15A4040

Description
23 dBm P1dB, 2 GHz to 6 GHz, Med
Request a Quote Datasheet
Description
23 dBm P1dB, 2 GHz to 6 GHz, Med
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4040-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4040-ND
RF Amplifiers 6099-PE15A4040-ND
23 dBm P1dB, 2 GHz to 6 GHz, Med

23 dBm P1dB, 2 GHz to 6 GHz, Med

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4040 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4040
RF and Wireless - RF Amplifiers PE15A4040
23 dBm P1dB, 2 GHz to 6 GHz, Med

23 dBm P1dB, 2 GHz to 6 GHz, Med

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4040-ND PE15A4040
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz 2000 to 6000 MHz
Minimum Gain 12 dB ? to 12 dB
Maximum Gain 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-29+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
RF Amplifiers - BGA5M1BN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 1805 to 2200 MHz
View Details
4 suppliers