Pasternack RF Amplifiers PE15A4038

Description
24 dBm P1dB, 500 MHz to 2 GHz, M
Request a Quote Datasheet
Description
24 dBm P1dB, 500 MHz to 2 GHz, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4038-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4038-ND
RF Amplifiers 6099-PE15A4038-ND
24 dBm P1dB, 500 MHz to 2 GHz, M

24 dBm P1dB, 500 MHz to 2 GHz, M

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4038 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4038
RF and Wireless - RF Amplifiers PE15A4038
24 dBm P1dB, 500 MHz to 2 GHz, M

24 dBm P1dB, 500 MHz to 2 GHz, M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4038-ND PE15A4038
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 2000 MHz 500 to 2000 MHz
Minimum Gain 14 dB ? to 14 dB
Maximum Gain 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 - 8 GHz (C Band) Low Noise Amplifier - CMD270P3 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
Low Noise Amplifiers - NLA-8000-12000-32-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 32 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details