Pasternack RF Amplifiers PE15A4029

Description
23 dBm P1dB, 10 MHz to 20 GHz, M
Request a Quote Datasheet
Description
23 dBm P1dB, 10 MHz to 20 GHz, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4029-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4029-ND
RF Amplifiers 6099-PE15A4029-ND
23 dBm P1dB, 10 MHz to 20 GHz, M

23 dBm P1dB, 10 MHz to 20 GHz, M

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4029 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4029
RF and Wireless - RF Amplifiers PE15A4029
23 dBm P1dB, 10 MHz to 20 GHz, M

23 dBm P1dB, 10 MHz to 20 GHz, M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4029-ND PE15A4029
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar, VSAT
Frequency Range 10 to 20000 MHz 10 to 20000 MHz
Minimum Gain 13 dB ? to 13 dB
Maximum Gain 13 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers - 2312-QPA1315-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 15400 to 17700 MHz
View Details
11 GHz – 38 GHz GaAs Driver Amplifier - AMM-7199ACH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details