Pasternack RF Amplifiers PE15A4020

Description
40 dB Gain, 5 Watt P1dB, 17.5 GH
Request a Quote Datasheet
Description
40 dB Gain, 5 Watt P1dB, 17.5 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4020-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4020-ND
RF Amplifiers 6099-PE15A4020-ND
40 dB Gain, 5 Watt P1dB, 17.5 GH

40 dB Gain, 5 Watt P1dB, 17.5 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A4020-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar, VSAT
Frequency Range 17500 to 21500 MHz
Minimum Gain 43 dB
Maximum Gain 43 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
General Purpose LNAs - BGA614 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - ACA2402ERS7P2 - 909188-ACA2402ERS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-SOIC-EP
View Details