Pasternack RF Amplifiers PE15A4003

Description
2 Watt P1dB, 2 GHz to 6 GHz, Med
Request a Quote Datasheet
Description
2 Watt P1dB, 2 GHz to 6 GHz, Med
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4003-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4003-ND
RF Amplifiers 6099-PE15A4003-ND
2 Watt P1dB, 2 GHz to 6 GHz, Med

2 Watt P1dB, 2 GHz to 6 GHz, Med

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4003 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4003
RF and Wireless - RF Amplifiers PE15A4003
2 Watt P1dB, 2 GHz to 6 GHz, Med

2 Watt P1dB, 2 GHz to 6 GHz, Med

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4003-ND PE15A4003
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 6000 MHz 2000 to 6000 MHz
Minimum Gain 37 dB ? to 37 dB
Maximum Gain 37 dB 37 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier LNA ICs - BGA416 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 23 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details