Pasternack RF Amplifiers PE15A3312

Description
5.5 dB NF, 16 dBm P1dB, 30 MHz t
Request a Quote Datasheet
Description
5.5 dB NF, 16 dBm P1dB, 30 MHz t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3312-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3312-ND
RF Amplifiers 6099-PE15A3312-ND
5.5 dB NF, 16 dBm P1dB, 30 MHz t

5.5 dB NF, 16 dBm P1dB, 30 MHz t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A3312-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 30 to 26500 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF/IF and RFID - RF Amplifiers - 1027891-BGA736L16E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 800 to 2100 MHz
Minimum Gain 16.1 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Specs
Applications RF Microwave
View Details