Pasternack RF Amplifiers PE15A3294

Description
2.5 dB NF, 10 dBm P1dB, 6 GHz to
Request a Quote Datasheet
Description
2.5 dB NF, 10 dBm P1dB, 6 GHz to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3294-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3294-ND
RF Amplifiers 6099-PE15A3294-ND
2.5 dB NF, 10 dBm P1dB, 6 GHz to

2.5 dB NF, 10 dBm P1dB, 6 GHz to

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3294 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3294
RF and Wireless - RF Amplifiers PE15A3294
2.5 dB NF, 10 dBm P1dB, 6 GHz to

2.5 dB NF, 10 dBm P1dB, 6 GHz to

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3294-ND PE15A3294
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz 6000 to 18000 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-D10040180GT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 3.5 :1
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details